Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx3z - P3203ZC P3203ZC

Description
This hybrid Single In-line Package (SIP) protects four twisted pairs from overcurrent and overvoltage conditions.Comprised of twelve discrete DO-214AA SIDACtor devices and eight TeleLink surface mount fuses, it is ideal for densely populated line cards that cannot afford PCB inefficiencies or the use of series power resistors. Surge current ratings up to 500A are available. All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/μs. Special voltage (Vs and Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance measured between Pins 4-3 and Pins 2-3 at 1 MHz Device is designed to meet balance requirements of GTS 8700 and GR 974.
Description
This hybrid Single In-line Package (SIP) protects four twisted pairs from overcurrent and overvoltage conditions.Comprised of twelve discrete DO-214AA SIDACtor devices and eight TeleLink surface mount fuses, it is ideal for densely populated line cards that cannot afford PCB inefficiencies or the use of series power resistors. Surge current ratings up to 500A are available. All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/μs. Special voltage (Vs and Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance measured between Pins 4-3 and Pins 2-3 at 1 MHz Device is designed to meet balance requirements of GTS 8700 and GR 974.

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx3z - P3203ZC - P3203ZC - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx3z - P3203ZC
P3203ZC
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx3z - P3203ZC P3203ZC
This hybrid Single In-line Package (SIP) protects four twisted pairs from overcurrent and overvoltage conditions.Comprised of twelve discrete DO-214AA SIDACtor devices and eight TeleLink surface mount fuses, it is ideal for densely populated line cards that cannot afford PCB inefficiencies or the use of series power resistors. Surge current ratings up to 500A are available. All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/μs. Special voltage (Vs and Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance measured between Pins 4-3 and Pins 2-3 at 1 MHz Device is designed to meet balance requirements of GTS 8700 and GR 974.

This hybrid Single In-line Package (SIP) protects four twisted pairs from overcurrent and overvoltage conditions.Comprised of twelve discrete DO-214AA SIDACtor devices and eight TeleLink surface mount fuses, it is ideal for densely populated line cards that cannot afford PCB inefficiencies or the use of series power resistors. Surge current ratings up to 500A are available. All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/μs. Special voltage (Vs and Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance measured between Pins 4-3 and Pins 2-3 at 1 MHz Device is designed to meet balance requirements of GTS 8700 and GR 974.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P3203ZC
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx3z - P3203ZC
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010034V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T300N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1800 volts
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details