Littelfuse, Inc. TVS - TVS - Thyristors - P3203UCLRP P3203UCLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 929838-P3203UCLRP Series: SIDACtor® Features: 270V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 929838-P3203UCLRP Series: SIDACtor® Features: 270V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P3203UCLRP - 929838-P3203UCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3203UCLRP
929838-P3203UCLRP
TVS - TVS - Thyristors - P3203UCLRP 929838-P3203UCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 929838-P3203UCLRP Series: SIDACtor® Features: 270V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 929838-P3203UCLRP
Series: SIDACtor®
Features: 270V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing
Package: Reel - TR
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P3203UCLRP
Thyristor Surge Protection Devices (TSPD) P3203UCLRP
Thyristor Surge Protection Devices (TSPD) 3Chp 270V 500A

Thyristor Surge Protection Devices (TSPD) 3Chp 270V 500A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 929838-P3203UCLRP P3203UCLRP
Product Name TVS - TVS - Thyristors - P3203UCLRP Thyristor Surge Protection Devices (TSPD)
Package Type 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Thyristor, Single Scr, 1.8Kv, 2.84Ka Rohs Compliant Infineon - 68AJ2292 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details