Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085471-P3100SDLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 70pF
Number of Elements: 1
Voltage - Off State: 275V
Voltage - Breakover: 350V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 1000A (1kA)
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 200A
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Thyristors |
| Product Number | 1085471-P3100SDLRP |
| Product Name | TVS - TVS - Thyristors - P3100SDLRP |
| Thyristor Type | Sidac |