Littelfuse, Inc. Pxxx0ME 5kA High-Power SIDACtor® Series in TO-218 Package P3100MEL

Description
These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free
Datasheet
Description
These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pxxx0ME 5kA High-Power SIDACtor® Series in TO-218 Package - P3100MEL - Littelfuse, Inc.
Rosemont, IL, United States
Pxxx0ME 5kA High-Power SIDACtor® Series in TO-218 Package
P3100MEL
Pxxx0ME 5kA High-Power SIDACtor® Series in TO-218 Package P3100MEL
These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free

These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P3100MEL
Product Name Pxxx0ME 5kA High-Power SIDACtor® Series in TO-218 Package
Thyristor Type SCR; Thyristor Surge Suppressor; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B563-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - MOC3020TVM - 885517-MOC3020TVM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type DIP; 6-DIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details