Littelfuse, Inc. TVS - TVS - Thyristors - P3100EBLRP2 P3100EBLRP2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234324-P3100EBLRP2 Series: SIDACtor Packaging: Reel - TR Mounting Style: Through Hole Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Capacitance: 45pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P3100EB Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): P3100EBL; P3100EBLAP; P3100EBLRP1; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234324-P3100EBLRP2 Series: SIDACtor Packaging: Reel - TR Mounting Style: Through Hole Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Capacitance: 45pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P3100EB Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): P3100EBL; P3100EBLAP; P3100EBLRP1; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P3100EBLRP2 - 1234324-P3100EBLRP2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3100EBLRP2
1234324-P3100EBLRP2
TVS - TVS - Thyristors - P3100EBLRP2 1234324-P3100EBLRP2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234324-P3100EBLRP2 Series: SIDACtor Packaging: Reel - TR Mounting Style: Through Hole Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Capacitance: 45pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P3100EB Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): P3100EBL; P3100EBLAP; P3100EBLRP1; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234324-P3100EBLRP2
Series: SIDACtor
Packaging: Reel - TR
Mounting Style: Through Hole
Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads)
Capacitance: 45pF
Current - Peak Pulse (10/1000μs): 80A
Number of Elements: 1
Voltage - Off State: 275V
Voltage - Breakover: 350V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Family Name: P3100EB
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): P3100EBL; P3100EBLAP; P3100EBLRP1;
Introduction Date: March 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P3100EBLRP2
Thyristor Surge Protection Devices (TSPD) P3100EBLRP2
Thyristor Surge Protection Devices (TSPD) 100A 275V

Thyristor Surge Protection Devices (TSPD) 100A 275V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1234324-P3100EBLRP2 P3100EBLRP2
Product Name TVS - TVS - Thyristors - P3100EBLRP2 Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B621SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details