Littelfuse, Inc. TVS - TVS - Thyristors - P3002SALRP P3002SALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085460-P3002SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 2 Voltage - Off State: 280V Voltage - Breakover: 360V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085460-P3002SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 2 Voltage - Off State: 280V Voltage - Breakover: 360V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P3002SALRP - 1085460-P3002SALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3002SALRP
1085460-P3002SALRP
TVS - TVS - Thyristors - P3002SALRP 1085460-P3002SALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085460-P3002SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 2 Voltage - Off State: 280V Voltage - Breakover: 360V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085460-P3002SALRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 25pF
Number of Elements: 2
Voltage - Off State: 280V
Voltage - Breakover: 360V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P3002SALRP
Thyristor Surge Protection Devices (TSPD) P3002SALRP
Thyristor Surge Protection Devices (TSPD) 280V 50A DO214 2L SIDACtor Bi

Thyristor Surge Protection Devices (TSPD) 280V 50A DO214 2L SIDACtor Bi

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085460-P3002SALRP P3002SALRP
Product Name TVS - TVS - Thyristors - P3002SALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - 30TPS16PBF - 1128061-30TPS16PBF - Win Source Electronics
Specs
Thyristor Type SCR
View Details
B-2 and B-2T Series SCR/Diode Module - B683-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details