Littelfuse, Inc. TVS - TVS - Thyristors - P2706UCLRP P2706UCLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 733255-P2706UCLRP Series: SIDACtor Packaging: Reel - TR Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 30pF, 40pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 6 Voltage - Off State: 230V Voltage - Breakover: 300V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: P2706UC Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): TISP3260F3P; P2706UCL; P2706UC TPL; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 733255-P2706UCLRP Series: SIDACtor Packaging: Reel - TR Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 30pF, 40pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 6 Voltage - Off State: 230V Voltage - Breakover: 300V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: P2706UC Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): TISP3260F3P; P2706UCL; P2706UC TPL; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2706UCLRP - 733255-P2706UCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2706UCLRP
733255-P2706UCLRP
TVS - TVS - Thyristors - P2706UCLRP 733255-P2706UCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 733255-P2706UCLRP Series: SIDACtor Packaging: Reel - TR Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 30pF, 40pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 6 Voltage - Off State: 230V Voltage - Breakover: 300V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: P2706UC Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): TISP3260F3P; P2706UCL; P2706UC TPL; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 733255-P2706UCLRP
Series: SIDACtor
Packaging: Reel - TR
Package: 6-SMD, Gull Wing
Mounting: SMD
Capacitance: 30pF, 40pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 6
Voltage - Off State: 230V
Voltage - Breakover: 300V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Family Name: P2706UC
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): TISP3260F3P; P2706UCL; P2706UC TPL;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2706UCLRP
Thyristor Surge Protection Devices (TSPD) P2706UCLRP
Thyristor Surge Protection Devices (TSPD) 6Chp 230V 500A

Thyristor Surge Protection Devices (TSPD) 6Chp 230V 500A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 733255-P2706UCLRP P2706UCLRP
Product Name TVS - TVS - Thyristors - P2706UCLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

 - DD171N12KAHPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type BG-PB34-1
Standards and Certifications RoHS
View Details
Thyristor Diode Module, 400V, 20A; Scr Module Type Sensata/crydom - 73M3216 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
3 suppliers
Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details