Littelfuse, Inc. Balanced Modified TO-220 SIDACtor® Device Series P2703ACL

Description
The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standar ds UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations
Request a Quote Datasheet
Description
The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standar ds UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balanced Modified TO-220 SIDACtor® Device Series - P2703ACL - Littelfuse, Inc.
Rosemont, IL, United States
Balanced Modified TO-220 SIDACtor® Device Series
P2703ACL
Balanced Modified TO-220 SIDACtor® Device Series P2703ACL
The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standar ds UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations

The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standards UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations

Supplier's Site Datasheet
TVS - TVS - Thyristors - P2703ACL - 1085440-P2703ACL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2703ACL
1085440-P2703ACL
TVS - TVS - Thyristors - P2703ACL 1085440-P2703ACL
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085440-P2703ACL Packaging: Bulk Mounting: Through Hole Capacitance: 50pF, 75pF Number of Elements: 3 Voltage - Off State: 230V Voltage - Breakover: 300V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085440-P2703ACL
Packaging: Bulk
Mounting: Through Hole
Capacitance: 50pF, 75pF
Number of Elements: 3
Voltage - Off State: 230V
Voltage - Breakover: 300V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: TO-220-3 No Tab
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2703ACL
Thyristor Surge Protection Devices (TSPD) P2703ACL
Thyristor Surge Protection Devices (TSPD) 3Chp 230V 500A

Thyristor Surge Protection Devices (TSPD) 3Chp 230V 500A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number P2703ACL 1085440-P2703ACL P2703ACL
Product Name Balanced Modified TO-220 SIDACtor® Device Series TVS - TVS - Thyristors - P2703ACL Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Thyristor Surge Suppressor; Sidac Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B563-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T720N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details