Littelfuse, Inc. TVS - TVS - Thyristors - P2702AALRP P2702AALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085436-P2702AALRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 25pF, 45pF Number of Elements: 2 Voltage - Off State: 120V, 240V Voltage - Breakover: 160V, 320V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085436-P2702AALRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 25pF, 45pF Number of Elements: 2 Voltage - Off State: 120V, 240V Voltage - Breakover: 160V, 320V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2702AALRP - 1085436-P2702AALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2702AALRP
1085436-P2702AALRP
TVS - TVS - Thyristors - P2702AALRP 1085436-P2702AALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085436-P2702AALRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 25pF, 45pF Number of Elements: 2 Voltage - Off State: 120V, 240V Voltage - Breakover: 160V, 320V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085436-P2702AALRP
Packaging: Reel - TR
Mounting: Through Hole
Capacitance: 25pF, 45pF
Number of Elements: 2
Voltage - Off State: 120V, 240V
Voltage - Breakover: 160V, 320V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: TO-220-3 No Tab
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2702AALRP
Thyristor Surge Protection Devices (TSPD) P2702AALRP
Thyristor Surge Protection Devices (TSPD) 50A 120/240V

Thyristor Surge Protection Devices (TSPD) 50A 120/240V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085436-P2702AALRP P2702AALRP
Product Name TVS - TVS - Thyristors - P2702AALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B532-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC12D - 925108-MAC12D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Infineon Technologies AG
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details