Littelfuse, Inc. TVS - TVS - Thyristors - P2600ECLAP P2600ECLAP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085429-P2600ECLAP Packaging: AMMO PACKAGE Mounting: Through Hole Capacitance: 80pF Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085429-P2600ECLAP Packaging: AMMO PACKAGE Mounting: Through Hole Capacitance: 80pF Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2600ECLAP - 1085429-P2600ECLAP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2600ECLAP
1085429-P2600ECLAP
TVS - TVS - Thyristors - P2600ECLAP 1085429-P2600ECLAP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085429-P2600ECLAP Packaging: AMMO PACKAGE Mounting: Through Hole Capacitance: 80pF Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085429-P2600ECLAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Capacitance: 80pF
Number of Elements: 1
Voltage - Off State: 220V
Voltage - Breakover: 300V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads)
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2600ECLAP
Thyristor Surge Protection Devices (TSPD) P2600ECLAP
Thyristor Surge Protection Devices (TSPD) 500A 220V

Thyristor Surge Protection Devices (TSPD) 500A 220V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085429-P2600ECLAP P2600ECLAP
Product Name TVS - TVS - Thyristors - P2600ECLAP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892SD1200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
3 suppliers
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details