Littelfuse, Inc. TVS - TVS - Thyristors - P2600EBLRP2 P2600EBLRP2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 806785-P2600EBLRP2 Packaging: Reel Mounting Style: Through Hole Capacitance: 45pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 806785-P2600EBLRP2 Packaging: Reel Mounting Style: Through Hole Capacitance: 45pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2600EBLRP2 - 806785-P2600EBLRP2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2600EBLRP2
806785-P2600EBLRP2
TVS - TVS - Thyristors - P2600EBLRP2 806785-P2600EBLRP2
Manufacturer: Littelfuse Inc. Win Source Part Number: 806785-P2600EBLRP2 Packaging: Reel Mounting Style: Through Hole Capacitance: 45pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 806785-P2600EBLRP2
Packaging: Reel
Mounting Style: Through Hole
Capacitance: 45pF
Current - Peak Pulse (10/1000μs): 80A
Number of Elements: 1
Voltage - Off State: 220V
Voltage - Breakover: 300V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2600EBLRP2
Thyristor Surge Protection Devices (TSPD) P2600EBLRP2
Thyristor Surge Protection Devices (TSPD) 100A 220V

Thyristor Surge Protection Devices (TSPD) 100A 220V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 806785-P2600EBLRP2 P2600EBLRP2
Product Name TVS - TVS - Thyristors - P2600EBLRP2 Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CAH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T930N34TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 3600 volts
View Details