Littelfuse, Inc. TVS - TVS - Thyristors - P2500SBRP P2500SBRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085425-P2500SBRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 95pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 290V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085425-P2500SBRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 95pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 290V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2500SBRP - 1085425-P2500SBRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2500SBRP
1085425-P2500SBRP
TVS - TVS - Thyristors - P2500SBRP 1085425-P2500SBRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085425-P2500SBRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 95pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 290V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085425-P2500SBRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 95pF
Number of Elements: 1
Voltage - Off State: 230V
Voltage - Breakover: 290V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 80A
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1085425-P2500SBRP
Product Name TVS - TVS - Thyristors - P2500SBRP
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010013FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details