The P2500SALRP is a SIDACtor® protection thyristor designed for overvoltage protection of LCAS devices in compliance with global standards such as TIA-968-A, GR 1089, and IEC 61000-4-5. It is packaged in a DO-214AA case with dimensions of 3.30 to 3.95 mm in length, 5.10 to 5.60 mm in width, and 1.95 to 2.20 mm in height. The device has a repetitive peak surge current rating of 400 A for an 8/20 µs waveform, a holding current minimum of 120 mA, and a breakover voltage ranging from 230 V to 290 V. It operates with a junction temperature range of -40 °C to +150 °C and has a thermal resistance of 90 °C/W. The part is RoHS compliant, lead-free, halogen-free, and meets IPC/JEDEC J-STD-609A.01 for solderability. Capacitance is specified at 15 pF maximum at 1 MHz and 2 V bias.
Surge Protection Circuit, PDSO2, DO-214AA, 2 PIN Product overview: P2500SALRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-P2500SALRP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-P2500SALRP |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |