Littelfuse, Inc. Circuit Protection - TVS - Thyristors P2304UCMCLRP

Description
Win Source Part Number: 1083518-P2304UCMCLRP Category: Circuit Protection>TVS - Thyristors Series: SIDACtor® Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Capacitance: 30pF, 50pF Current - Peak Pulse (10/1000µs): 100 A Number of Elements: 4 Voltage - Off State: 190V, 380V Voltage - Breakover: 260V, 520V Voltage - On State: 8 V Current - Hold (Ih): 150 mA Current - Peak Pulse (8/20µs): 400 A Package / Case: 6-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: P2304UCMCL,-P2304UCM CLRP
Request a Quote Datasheet
Description
Win Source Part Number: 1083518-P2304UCMCLRP Category: Circuit Protection>TVS - Thyristors Series: SIDACtor® Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Capacitance: 30pF, 50pF Current - Peak Pulse (10/1000µs): 100 A Number of Elements: 4 Voltage - Off State: 190V, 380V Voltage - Breakover: 260V, 520V Voltage - On State: 8 V Current - Hold (Ih): 150 mA Current - Peak Pulse (8/20µs): 400 A Package / Case: 6-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: P2304UCMCL,-P2304UCM CLRP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Thyristors - 1083518-P2304UCMCLRP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Thyristors
1083518-P2304UCMCLRP
Circuit Protection - TVS - Thyristors 1083518-P2304UCMCLRP
Win Source Part Number: 1083518-P2304UCMCLRP Category: Circuit Protection>TVS - Thyristors Series: SIDACtor® Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Capacitance: 30pF, 50pF Current - Peak Pulse (10/1000µs): 100 A Number of Elements: 4 Voltage - Off State: 190V, 380V Voltage - Breakover: 260V, 520V Voltage - On State: 8 V Current - Hold (Ih): 150 mA Current - Peak Pulse (8/20µs): 400 A Package / Case: 6-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: P2304UCMCL,-P2304UCM CLRP

Win Source Part Number: 1083518-P2304UCMCLRP
Category: Circuit Protection>TVS - Thyristors
Series: SIDACtor®
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Capacitance: 30pF, 50pF
Current - Peak Pulse (10/1000µs): 100 A
Number of Elements: 4
Voltage - Off State: 190V, 380V
Voltage - Breakover: 260V, 520V
Voltage - On State: 8 V
Current - Hold (Ih): 150 mA
Current - Peak Pulse (8/20µs): 400 A
Package / Case: 6-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: P2304UCMCL,-P2304UCMCLRP

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2304UCMCLRP
Thyristor Surge Protection Devices (TSPD) P2304UCMCLRP
Thyristor Surge Protection Devices (TSPD) 4Chp 190/380V 500A

Thyristor Surge Protection Devices (TSPD) 4Chp 190/380V 500A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1083518-P2304UCMCLRP P2304UCMCLRP
Product Name Circuit Protection - TVS - Thyristors Thyristor Surge Protection Devices (TSPD)
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC16CMG - 880932-MAC16CMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details