Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Pxxx0ME - P2300ME P2300ME

Description
These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free
Request a Quote Datasheet
Description
These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Pxxx0ME - P2300ME - P2300ME - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Pxxx0ME - P2300ME
P2300ME
Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Pxxx0ME - P2300ME P2300ME
These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free

These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free

Supplier's Site Datasheet
TVS - TVS - Thyristors - P2300ME - 1234273-P2300ME - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2300ME
1234273-P2300ME
TVS - TVS - Thyristors - P2300ME 1234273-P2300ME
Manufacturer: Teccor Electronics Win Source Part Number: 1234273-P2300ME Manufacturer Homepage: www.littelfuse.com/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Teccor Electronics
Win Source Part Number: 1234273-P2300ME
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Thyristors Thyristors
Product Number P2300ME 1234273-P2300ME
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Pxxx0ME - P2300ME TVS - TVS - Thyristors - P2300ME
Thyristor Type SCR; Thyristor Surge Suppressor; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack3
Pin Count 5
View Details
M50 Series High Surge Current Rectifiers - M5010033 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - MOC3032SM - 885521-MOC3032SM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thyristor Diode Module, 1.8Kv, 700A Rohs Compliant Infineon - 56AJ9816 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers