Littelfuse, Inc. TVS - TVS - Thyristors - P2106UALRP P2106UALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 715687-P2106UALRP Series: SIDACtor Packaging: Reel - TR Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 25pF, 35pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 6 Voltage - Off State: 170V Voltage - Breakover: 250V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: P2106UA Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): TISP3240F3P; P2106UAL; P2106UALTP; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 715687-P2106UALRP Series: SIDACtor Packaging: Reel - TR Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 25pF, 35pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 6 Voltage - Off State: 170V Voltage - Breakover: 250V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: P2106UA Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): TISP3240F3P; P2106UAL; P2106UALTP; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2106UALRP - 715687-P2106UALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2106UALRP
715687-P2106UALRP
TVS - TVS - Thyristors - P2106UALRP 715687-P2106UALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 715687-P2106UALRP Series: SIDACtor Packaging: Reel - TR Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 25pF, 35pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 6 Voltage - Off State: 170V Voltage - Breakover: 250V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: P2106UA Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): TISP3240F3P; P2106UAL; P2106UALTP; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 715687-P2106UALRP
Series: SIDACtor
Packaging: Reel - TR
Package: 6-SMD, Gull Wing
Mounting: SMD
Capacitance: 25pF, 35pF
Current - Peak Pulse (10/1000μs): 45A
Number of Elements: 6
Voltage - Off State: 170V
Voltage - Breakover: 250V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Family Name: P2106UA
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): TISP3240F3P; P2106UAL; P2106UALTP;
Introduction Date: March 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2106UALRP
Thyristor Surge Protection Devices (TSPD) P2106UALRP
Thyristor Surge Protection Devices (TSPD) 6Chp 170V 50A

Thyristor Surge Protection Devices (TSPD) 6Chp 170V 50A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 715687-P2106UALRP P2106UALRP
Product Name TVS - TVS - Thyristors - P2106UALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Triacs - MAC12D - 925108-MAC12D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
B-2 and B-2T Series SCR/Diode Module - B611-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 50RIA100 - 1128995-50RIA100 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details