Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THYRISTORS
LITTELFUSE, INC.
P2103AAL61 -- THYRISTOR SURGE PROTECTION DEVICES (TSPD)
Littelfuse, Inc.
Thyristor Surge Protection Devices (TSPD)
P2103AAL61
Description
Thyristor Surge Protection Devices (TSPD) 3Chp 170V 50A
Datasheet
Description
Thyristor Surge Protection Devices (TSPD) 3Chp 170V 50A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2103AAL61
Thyristor Surge Protection Devices (TSPD)
P2103AAL61
Thyristor Surge Protection Devices (TSPD) 3Chp 170V 50A
Thyristor Surge Protection Devices (TSPD) 3Chp 170V 50A
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Thyristors
Product Number
P2103AAL61
Product Name
Thyristor Surge Protection Devices (TSPD)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Triacs - MAC8D
MAC8D
Specs
Thyristor Type
SCR; Triac
Package Type
Tube
View Details
RS Components, Ltd.
Thyristors
1954611
Specs
Thyristor Type
Scr module
Package Type
Semipack1
Pin Count
7
View Details
Infineon Technologies AG
Discrete Semiconductor Products - Thyristors - SCRs - Modules
T501N70TOHXPSA1
Specs
Thyristor Type
SCR
Package Type
TO-200AC
V
DRM
7000 volts
View Details
Sensata Technologies
Thyristor Diode Module, 600V, 90A; Scr Module Type Sensata/crydom
F1892DH600
Specs
Thyristor Type
SCR
Standards and Certifications
RoHS
View Details
2
suppliers