Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
LITTELFUSE, INC.
P1701UARP -- MIXED TECHNOLOGY
Littelfuse, Inc.
Mixed Technology
P1701UARP
Description
SIDAC UNI 4CHP 160V 150A MS-013
ODG (Origin Data Global)
Done
Datasheet
Description
SIDAC UNI 4CHP 160V 150A MS-013
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
P1701UARP
Mixed Technology
P1701UARP
SIDAC UNI 4CHP 160V 150A MS-013
SIDAC UNI 4CHP 160V 150A MS-013
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Diodes
Product Number
P1701UARP
Product Name
Mixed Technology
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Bridge Rectifiers
M50100TB600
Specs
Diode Type
Bridge Rectifiers
Diode Applications
Rectifier
T
j
-40 to 125 C (-40 to 257 F)
View Details
5
suppliers
Infineon Technologies AG
Automotive 100V 140mA SOT-23 Diode and Rectifier
BAR16-1 E6327
Specs
Diode Applications
Rectifier
View Details
Hamamatsu Photonics Europe
MPPC modules
C13367-3050EA
View Details
Rochester Electronics
ZENER DIODE
1N5361B
Specs
Diode Type
Zener
RoHS Compliant
RoHS
V
F
1.2 volts
View Details