Littelfuse, Inc. TVS - TVS - Thyristors - P1553ABRP P1553ABRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 755476-P1553ABRP Series: SIDACtor Packaging: Reel - TR Mounting Style: Through Hole Package: TO-220-3 No Tab Capacitance: 60pF, 95pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 3 Voltage - Off State: 130V Part Status: Obsolete(EOL) Voltage - Breakover: 180V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P1553AB Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): P1553AB; P1553ABL; P1553ABLRP; Introduction Date: November 07, 2004 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 755476-P1553ABRP Series: SIDACtor Packaging: Reel - TR Mounting Style: Through Hole Package: TO-220-3 No Tab Capacitance: 60pF, 95pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 3 Voltage - Off State: 130V Part Status: Obsolete(EOL) Voltage - Breakover: 180V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P1553AB Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): P1553AB; P1553ABL; P1553ABLRP; Introduction Date: November 07, 2004 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P1553ABRP - 755476-P1553ABRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1553ABRP
755476-P1553ABRP
TVS - TVS - Thyristors - P1553ABRP 755476-P1553ABRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 755476-P1553ABRP Series: SIDACtor Packaging: Reel - TR Mounting Style: Through Hole Package: TO-220-3 No Tab Capacitance: 60pF, 95pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 3 Voltage - Off State: 130V Part Status: Obsolete(EOL) Voltage - Breakover: 180V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P1553AB Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): P1553AB; P1553ABL; P1553ABLRP; Introduction Date: November 07, 2004 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 755476-P1553ABRP
Series: SIDACtor
Packaging: Reel - TR
Mounting Style: Through Hole
Package: TO-220-3 No Tab
Capacitance: 60pF, 95pF
Current - Peak Pulse (10/1000μs): 80A
Number of Elements: 3
Voltage - Off State: 130V
Part Status: Obsolete(EOL)
Voltage - Breakover: 180V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Family Name: P1553AB
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): P1553AB; P1553ABL; P1553ABLRP;
Introduction Date: November 07, 2004
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 755476-P1553ABRP
Product Name TVS - TVS - Thyristors - P1553ABRP
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2160N24TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 2800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B511-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details