Littelfuse, Inc. TVS - TVS - Thyristors - P1500SBLRP P1500SBLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085351-P1500SBLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 55pF Number of Elements: 1 Voltage - Off State: 140V Voltage - Breakover: 180V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P1500SB Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Alternative Parts (Cross-Reference): P1500SBL; Introduction Date: September 07, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085351-P1500SBLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 55pF Number of Elements: 1 Voltage - Off State: 140V Voltage - Breakover: 180V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P1500SB Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Alternative Parts (Cross-Reference): P1500SBL; Introduction Date: September 07, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P1500SBLRP - 1085351-P1500SBLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1500SBLRP
1085351-P1500SBLRP
TVS - TVS - Thyristors - P1500SBLRP 1085351-P1500SBLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085351-P1500SBLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 55pF Number of Elements: 1 Voltage - Off State: 140V Voltage - Breakover: 180V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P1500SB Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Alternative Parts (Cross-Reference): P1500SBL; Introduction Date: September 07, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085351-P1500SBLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 55pF
Number of Elements: 1
Voltage - Off State: 140V
Voltage - Breakover: 180V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Family Name: P1500SB
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 80A
Alternative Parts (Cross-Reference): P1500SBL;
Introduction Date: September 07, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1500SBLRP
Thyristor Surge Protection Devices (TSPD) P1500SBLRP
Thyristor Surge Protection Devices (TSPD) 100A 140V

Thyristor Surge Protection Devices (TSPD) 100A 140V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085351-P1500SBLRP P1500SBLRP
Product Name TVS - TVS - Thyristors - P1500SBLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B552SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - 22RIA120 - 1123056-22RIA120 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details