The P1500EALRP2 is a SIDACtor® protection thyristor in a TO-92 package, designed to safeguard baseband equipment from overvoltage transients. It has a maximum off-state voltage of 180 V, a peak pulse current rating of 20 A, and a maximum on-state voltage of 25 V at 2.2 A. The device exhibits a capacitance of 40 pF at 1 MHz and 2 V bias, and operates within a junction temperature range of -40°C to +150°C. It meets TIA-968-A, GR-1089, IEC 61000-4-5, and ITU K.20/21 standards. Thermal resistance is 90 °C/W. The part is Pb-free and complies with IPC/JEDEC J-STD-609A.01. The TO-92 package is electrically non-conductive and rated for 1600 V AC from leads to case.
Silicon Surge Protector, 180V V(BO) Max, 20A, TO-92, TO-92, 2 PIN Product overview: P1500EALRP2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 180V, 20A, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-P1500EALRP2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-P1500EALRP2 |
| Product Name | 180V 20A Circuit Protection Fuse |
| Approvals / Standards | RoHS |