Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx2z_ - P1402ZA P1402ZA

Description
This hybrid Single In-line Package (SIP) protects four twisted pairs from overcurrent and overvoltage conditions.Comprised of eight discrete DO-214AA SIDACtor devices and eight TeleLink surface mount fuses, it is ideal for densely populated line cards that cannot afford PCB inefficiencies or the use of series power resistors. Surge current ratings up to 500A are available.Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 4-3 and Pins 2-3 at 1 MHz with a 2 V bias and is a typical value for “ZA” product. “ZB” and “ZC” capacitance is approximately 2x higher. Device is designed to meet balance requirements of GTS 8700 and GR 974. Lower capacitance MC versions may be available. Contact factory for further information.
Datasheet
Description
This hybrid Single In-line Package (SIP) protects four twisted pairs from overcurrent and overvoltage conditions.Comprised of eight discrete DO-214AA SIDACtor devices and eight TeleLink surface mount fuses, it is ideal for densely populated line cards that cannot afford PCB inefficiencies or the use of series power resistors. Surge current ratings up to 500A are available.Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 4-3 and Pins 2-3 at 1 MHz with a 2 V bias and is a typical value for “ZA” product. “ZB” and “ZC” capacitance is approximately 2x higher. Device is designed to meet balance requirements of GTS 8700 and GR 974. Lower capacitance MC versions may be available. Contact factory for further information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx2z_ - P1402ZA - P1402ZA - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx2z_ - P1402ZA
P1402ZA
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx2z_ - P1402ZA P1402ZA
This hybrid Single In-line Package (SIP) protects four twisted pairs from overcurrent and overvoltage conditions.Comprised of eight discrete DO-214AA SIDACtor devices and eight TeleLink surface mount fuses, it is ideal for densely populated line cards that cannot afford PCB inefficiencies or the use of series power resistors. Surge current ratings up to 500A are available.Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 4-3 and Pins 2-3 at 1 MHz with a 2 V bias and is a typical value for “ZA” product. “ZB” and “ZC” capacitance is approximately 2x higher. Device is designed to meet balance requirements of GTS 8700 and GR 974. Lower capacitance MC versions may be available. Contact factory for further information.

This hybrid Single In-line Package (SIP) protects four twisted pairs from overcurrent and overvoltage conditions.Comprised of eight discrete DO-214AA SIDACtor devices and eight TeleLink surface mount fuses, it is ideal for densely populated line cards that cannot afford PCB inefficiencies or the use of series power resistors. Surge current ratings up to 500A are available.Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 4-3 and Pins 2-3 at 1 MHz with a 2 V bias and is a typical value for “ZA” product. “ZB” and “ZC” capacitance is approximately 2x higher. Device is designed to meet balance requirements of GTS 8700 and GR 974. Lower capacitance MC versions may be available. Contact factory for further information.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P1402ZA
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx2z_ - P1402ZA
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B662SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC16M - 880934-MAC16M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details