Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Series: Pxxx1A_2 - P1301AC2L P1301AC2L

Description
Subscriber Line Interface Circuits (SLIC) are highly susceptible to transient voltages, such as lightning and power cross conditions. To minimize this threat, Teccor provides this dualchip, fixed-voltage SLIC protector device.SIDACtor® devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25 °C. Ipp applies to -40 °C through +85 °C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters & surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured across pins 1-2 or 2-3 at 1 MHz with a 2 V bias. Capacitance across pins 1-3 is approximately half. Parallel capacitive loads may affect electrical parameters. Compliance with GR 1089 or UL 60950 power cross tests may require special design considerations. Contact the factory for further information.
Description
Subscriber Line Interface Circuits (SLIC) are highly susceptible to transient voltages, such as lightning and power cross conditions. To minimize this threat, Teccor provides this dualchip, fixed-voltage SLIC protector device.SIDACtor® devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25 °C. Ipp applies to -40 °C through +85 °C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters & surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured across pins 1-2 or 2-3 at 1 MHz with a 2 V bias. Capacitance across pins 1-3 is approximately half. Parallel capacitive loads may affect electrical parameters. Compliance with GR 1089 or UL 60950 power cross tests may require special design considerations. Contact the factory for further information.

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: Pxxx1A_2 - P1301AC2L - P1301AC2L - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: Pxxx1A_2 - P1301AC2L
P1301AC2L
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: Pxxx1A_2 - P1301AC2L P1301AC2L
Subscriber Line Interface Circuits (SLIC) are highly susceptible to transient voltages, such as lightning and power cross conditions. To minimize this threat, Teccor provides this dualchip, fixed-voltage SLIC protector device.SIDACtor® devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25 °C. Ipp applies to -40 °C through +85 °C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters & surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured across pins 1-2 or 2-3 at 1 MHz with a 2 V bias. Capacitance across pins 1-3 is approximately half. Parallel capacitive loads may affect electrical parameters. Compliance with GR 1089 or UL 60950 power cross tests may require special design considerations. Contact the factory for further information.

Subscriber Line Interface Circuits (SLIC) are highly susceptible to transient voltages, such as lightning and power cross conditions. To minimize this threat, Teccor provides this dualchip, fixed-voltage SLIC protector device.SIDACtor® devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25 °C. Ipp applies to -40 °C through +85 °C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters & surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured across pins 1-2 or 2-3 at 1 MHz with a 2 V bias. Capacitance across pins 1-3 is approximately half. Parallel capacitive loads may affect electrical parameters. Compliance with GR 1089 or UL 60950 power cross tests may require special design considerations. Contact the factory for further information.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P1301AC2L
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Series: Pxxx1A_2 - P1301AC2L
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
EUPC Standard SCR - TT425N12KOF - Galco Industrial Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details