Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THYRISTORS
LITTELFUSE, INC.
P1300EBLAP -- THYRISTOR SURGE PROTECTION DEVICES (TSPD)
Littelfuse, Inc.
Thyristor Surge Protection Devices (TSPD)
P1300EBLAP
Description
Thyristor Surge Protection Devices (TSPD) 100A 120V
Datasheet
Description
Thyristor Surge Protection Devices (TSPD) 100A 120V
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1300EBLAP
Thyristor Surge Protection Devices (TSPD)
P1300EBLAP
Thyristor Surge Protection Devices (TSPD) 100A 120V
Thyristor Surge Protection Devices (TSPD) 100A 120V
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Thyristors
Product Number
P1300EBLAP
Product Name
Thyristor Surge Protection Devices (TSPD)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Triacs - MAC16CMG
MAC16CMG
Specs
Thyristor Type
SCR; Triac
Package Type
TO-220AB
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
RS Components, Ltd.
Thyristors
2628335
Specs
Thyristor Type
Scr module
Package Type
Semipack1
Pin Count
5
View Details
Infineon Technologies AG
Discrete Semiconductor Products - Thyristors - SCRs
T4003NH52TOHMOLIXPSA1
Specs
Thyristor Type
SCR
Package Type
TO-200AF
V
DRM
5200 volts
View Details
Sensata Technologies
Thyristor Module, 1.2Kv, 55A; Scr Module Type Sensata/crydom
F1857SDK1200
Specs
Thyristor Type
SCR
Standards and Certifications
RoHS
View Details
2
suppliers