Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: pxxx0e_ - P1300EA P1300EA

Description
TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.
Datasheet
Description
TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: pxxx0e_ - P1300EA - P1300EA - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: pxxx0e_ - P1300EA
P1300EA
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: pxxx0e_ - P1300EA P1300EA
TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.

TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P1300EA
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: pxxx0e_ - P1300EA
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - B512FS-2T - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
4 suppliers
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1601N35TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 3600 volts
View Details