Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx0SxL - P1200SC P1200SC

Description
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.
Request a Quote Datasheet
Description
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx0SxL - P1200SC - P1200SC - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx0SxL - P1200SC
P1200SC
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx0SxL - P1200SC P1200SC
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.

Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.

Supplier's Site Datasheet
TVS - TVS - Thyristors - P1200SC - 888300-P1200SC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1200SC
888300-P1200SC
TVS - TVS - Thyristors - P1200SC 888300-P1200SC
Manufacturer: Littelfuse Inc. Win Source Part Number: 888300-P1200SC Series: SIDACtor® Features: 100V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB Package: DO-214AA, SMB Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 888300-P1200SC
Series: SIDACtor®
Features: 100V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Package: DO-214AA, SMB
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Thyristors Thyristors
Product Number P1200SC 888300-P1200SC
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx0SxL - P1200SC TVS - TVS - Thyristors - P1200SC
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B541SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T690N04TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 600 volts
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details