Littelfuse, Inc. TVS - TVS - Thyristors - P1200SBLRP P1200SBLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085330-P1200SBLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 65pF Number of Elements: 1 Voltage - Off State: 100V Voltage - Breakover: 130V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085330-P1200SBLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 65pF Number of Elements: 1 Voltage - Off State: 100V Voltage - Breakover: 130V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P1200SBLRP - 1085330-P1200SBLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1200SBLRP
1085330-P1200SBLRP
TVS - TVS - Thyristors - P1200SBLRP 1085330-P1200SBLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085330-P1200SBLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 65pF Number of Elements: 1 Voltage - Off State: 100V Voltage - Breakover: 130V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085330-P1200SBLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 65pF
Number of Elements: 1
Voltage - Off State: 100V
Voltage - Breakover: 130V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 80A
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1200SBLRP
Thyristor Surge Protection Devices (TSPD) P1200SBLRP
Thyristor Surge Protection Devices (TSPD) 100A 100V

Thyristor Surge Protection Devices (TSPD) 100A 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085330-P1200SBLRP P1200SBLRP
Product Name TVS - TVS - Thyristors - P1200SBLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
INR Standard Hybrid SCR-Diode - P413W - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857CCH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details