Manufacturer: Littelfuse Inc.
Win Source Part Number: 888297-P1200SALRP
Series: SIDACtor®
Features: 100V Off-State 150 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8541.30.0080
Other Part Number: -P1200SALRP, P1200SALRPCT, P1200SALRPTR, P1200SALRP-ND
Thyristor Surge Protection Devices (TSPD) 50A 100V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Thyristors | Thyristors |
| Product Number | 888297-P1200SALRP | P1200SALRP |
| Product Name | TVS - TVS - Thyristors - P1200SALRP | Thyristor Surge Protection Devices (TSPD) |
| Package Type | DO-214AA, SMB |