Littelfuse, Inc. TVS - TVS - Thyristors - P0900SCMCRP P0900SCMCRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085288-P0900SCMCRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 70pF Number of Elements: 1 Voltage - Off State: 75V Voltage - Breakover: 98V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085288-P0900SCMCRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 70pF Number of Elements: 1 Voltage - Off State: 75V Voltage - Breakover: 98V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0900SCMCRP - 1085288-P0900SCMCRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0900SCMCRP
1085288-P0900SCMCRP
TVS - TVS - Thyristors - P0900SCMCRP 1085288-P0900SCMCRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085288-P0900SCMCRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 70pF Number of Elements: 1 Voltage - Off State: 75V Voltage - Breakover: 98V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085288-P0900SCMCRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 70pF
Number of Elements: 1
Voltage - Off State: 75V
Voltage - Breakover: 98V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1085288-P0900SCMCRP
Product Name TVS - TVS - Thyristors - P0900SCMCRP
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 8000 volts
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B633SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details