Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: pxxx0e_ - P0900EB P0900EB

Description
TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.
Datasheet
Description
TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: pxxx0e_ - P0900EB - P0900EB - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: pxxx0e_ - P0900EB
P0900EB
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: pxxx0e_ - P0900EB P0900EB
TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.

TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P0900EB
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: pxxx0e_ - P0900EB
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor/SCR/Triac/Diac/Alternistor - 401176 - Radwell International
Specs
Thyristor Type SCR
View Details
3 suppliers
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details