Littelfuse, Inc. TVS - TVS - Thyristors - P0724UCLRP P0724UCLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791079-P0724UCLRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 85pF, 145pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 4 Voltage - Off State: 65V, 130V Voltage - Breakover: 88V, 176V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: P0724UC Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP7150F3P; TCP120E; P0724UCL; P0724UCLTP; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791079-P0724UCLRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 85pF, 145pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 4 Voltage - Off State: 65V, 130V Voltage - Breakover: 88V, 176V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: P0724UC Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP7150F3P; TCP120E; P0724UCL; P0724UCLTP; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0724UCLRP - 791079-P0724UCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0724UCLRP
791079-P0724UCLRP
TVS - TVS - Thyristors - P0724UCLRP 791079-P0724UCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 791079-P0724UCLRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 85pF, 145pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 4 Voltage - Off State: 65V, 130V Voltage - Breakover: 88V, 176V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: P0724UC Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP7150F3P; TCP120E; P0724UCL; P0724UCLTP; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 791079-P0724UCLRP
Series: SIDACtor
Packaging: Reel package
Package: 6-SMD, Gull Wing
Mounting: SMD
Capacitance: 85pF, 145pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 4
Voltage - Off State: 65V, 130V
Voltage - Breakover: 88V, 176V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Family Name: P0724UC
Categories: Circuit Protection
Alternative Parts (Cross-Reference): TISP7150F3P; TCP120E; P0724UCL; P0724UCLTP;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0724UCLRP
Thyristor Surge Protection Devices (TSPD) P0724UCLRP
Thyristor Surge Protection Devices (TSPD) 4Chp 65/130V 100A

Thyristor Surge Protection Devices (TSPD) 4Chp 65/130V 100A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 791079-P0724UCLRP P0724UCLRP
Product Name TVS - TVS - Thyristors - P0724UCLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B513F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Infineon Technologies AG
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details