Manufacturer: Littelfuse Inc.
Win Source Part Number: 929749-P0720EALRP2
Series: SIDACtor®
Features: 65V Off-State 150 A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads)
Package: Reel - TR
Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.30.0080
Thyristor Surge Protection Devices (TSPD) 50A 65V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Thyristors | Thyristors |
| Product Number | 929749-P0720EALRP2 | P0720EALRP2 |
| Product Name | TVS - TVS - Thyristors - P0720EALRP2 | Thyristor Surge Protection Devices (TSPD) |
| Package Type | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) |