Littelfuse, Inc. Fixed Voltage TwinSLIC™ in Modified DO-214AA P0641CB2L

Description
This fixed voltage, unidirectional, modified DO-214 SIDACtor thyristor series is designed to protect SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients. These components provide single port protection implementing voltage switching characteristics for negative polarity surges and a clamping diode for positive polarity surges. All positive surges are routed through internal diodes to a ground reference. Applicable Global Standards: TIA-968-A TIA-968-BITU K.20/21 Enhanced Level* ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building IEC 61000-4-5 2nd edition YD/T 1082 YD/T 993 YD/T 950 * Series resistance required Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Fails short circuit when surged in excess of ratings Integrated diodes for positive voltage surges Single-port protection RoHS Compliant and Halogen-free Pb-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn)(IPC/JEDEC J-STD-609A.01)
Datasheet
Description
This fixed voltage, unidirectional, modified DO-214 SIDACtor thyristor series is designed to protect SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients. These components provide single port protection implementing voltage switching characteristics for negative polarity surges and a clamping diode for positive polarity surges. All positive surges are routed through internal diodes to a ground reference. Applicable Global Standards: TIA-968-A TIA-968-BITU K.20/21 Enhanced Level* ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building IEC 61000-4-5 2nd edition YD/T 1082 YD/T 993 YD/T 950 * Series resistance required Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Fails short circuit when surged in excess of ratings Integrated diodes for positive voltage surges Single-port protection RoHS Compliant and Halogen-free Pb-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn)(IPC/JEDEC J-STD-609A.01)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Voltage TwinSLIC™ in Modified DO-214AA - P0641CB2L - Littelfuse, Inc.
Rosemont, IL, United States
Fixed Voltage TwinSLIC™ in Modified DO-214AA
P0641CB2L
Fixed Voltage TwinSLIC™ in Modified DO-214AA P0641CB2L
This fixed voltage, unidirectional, modified DO-214 SIDACtor thyristor series is designed to protect SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients. These components provide single port protection implementing voltage switching characteristics for negative polarity surges and a clamping diode for positive polarity surges. All positive surges are routed through internal diodes to a ground reference. Applicable Global Standards: TIA-968-A TIA-968-BITU K.20/21 Enhanced Level* ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building IEC 61000-4-5 2nd edition YD/T 1082 YD/T 993 YD/T 950 * Series resistance required Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Fails short circuit when surged in excess of ratings Integrated diodes for positive voltage surges Single-port protection RoHS Compliant and Halogen-free Pb-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn)(IPC/JEDEC J-STD-609A.01)

This fixed voltage, unidirectional, modified DO-214 SIDACtor thyristor series is designed to protect SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients. These components provide single port protection implementing voltage switching characteristics for negative polarity surges and a clamping diode for positive polarity surges. All positive surges are routed through internal diodes to a ground reference. Applicable Global Standards: TIA-968-A TIA-968-BITU K.20/21 Enhanced Level* ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building IEC 61000-4-5 2nd edition YD/T 1082 YD/T 993 YD/T 950 * Series resistance required Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Fails short circuit when surged in excess of ratings Integrated diodes for positive voltage surges Single-port protection RoHS Compliant and Halogen-free Pb-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn)(IPC/JEDEC J-STD-609A.01)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P0641CB2L
Product Name Fixed Voltage TwinSLIC™ in Modified DO-214AA
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details