Littelfuse, Inc. TVS - TVS - Thyristors - P0300SBRP P0300SBRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 929744-P0300SBRP Series: SIDACtor® Features: 25V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: P0300SBRPTR, P0300SBRPCT
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 929744-P0300SBRP Series: SIDACtor® Features: 25V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: P0300SBRPTR, P0300SBRPCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0300SBRP - 929744-P0300SBRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0300SBRP
929744-P0300SBRP
TVS - TVS - Thyristors - P0300SBRP 929744-P0300SBRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 929744-P0300SBRP Series: SIDACtor® Features: 25V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: P0300SBRPTR, P0300SBRPCT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 929744-P0300SBRP
Series: SIDACtor®
Features: 25V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: P0300SBRPTR, P0300SBRPCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 929744-P0300SBRP
Product Name TVS - TVS - Thyristors - P0300SBRP
Package Type Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B611-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P6M-AZ - 856785-5P6M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details