Littelfuse, Inc. TVS - TVS - Thyristors - P0080SARP P0080SARP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085229-P0080SARP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 150pF Number of Elements: 1 Voltage - Off State: 6V Voltage - Breakover: 25V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085229-P0080SARP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 150pF Number of Elements: 1 Voltage - Off State: 6V Voltage - Breakover: 25V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0080SARP - 1085229-P0080SARP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0080SARP
1085229-P0080SARP
TVS - TVS - Thyristors - P0080SARP 1085229-P0080SARP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085229-P0080SARP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 150pF Number of Elements: 1 Voltage - Off State: 6V Voltage - Breakover: 25V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085229-P0080SARP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 150pF
Number of Elements: 1
Voltage - Off State: 6V
Voltage - Breakover: 25V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1085229-P0080SARP
Product Name TVS - TVS - Thyristors - P0080SARP
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details