Littelfuse, Inc. SIDACtor® -DO-214AC P0080S1BLRP

Description
SIDACtor® SMA Series products are designed to protect baseband equipment, such as phones, fax machines, modems, line cards, CPE, and DSL, from damaging overvoltage transients.The series provides a surface mount solution that enables equipment to comply with global regulatory standards.Applicable Global Standards:TIA-968-A* TIA-968-B*ITU K.20/21 Basic LevelGR 1089 Inter-building*IEC 61000-4-5*YD/T 1082YD/T 993YD/T 950*Line impedance required to pass operationally. Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Fails short circuit when surged in excess of ratings Low capacitance
Request a Quote Datasheet
Description
SIDACtor® SMA Series products are designed to protect baseband equipment, such as phones, fax machines, modems, line cards, CPE, and DSL, from damaging overvoltage transients.The series provides a surface mount solution that enables equipment to comply with global regulatory standards.Applicable Global Standards:TIA-968-A* TIA-968-B*ITU K.20/21 Basic LevelGR 1089 Inter-building*IEC 61000-4-5*YD/T 1082YD/T 993YD/T 950*Line impedance required to pass operationally. Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Fails short circuit when surged in excess of ratings Low capacitance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIDACtor® -DO-214AC - P0080S1BLRP - Littelfuse, Inc.
Rosemont, IL, United States
SIDACtor® -DO-214AC
P0080S1BLRP
SIDACtor® -DO-214AC P0080S1BLRP
SIDACtor® SMA Series products are designed to protect baseband equipment, such as phones, fax machines, modems, line cards, CPE, and DSL, from damaging overvoltage transients.The series provides a surface mount solution that enables equipment to comply with global regulatory standards.Applicable Global Standards:TIA-968-A* TIA-968-B*ITU K.20/21 Basic LevelGR 1089 Inter-building*IEC 61000-4-5*YD/T 1082YD/T 993YD/T 950*Line impedance required to pass operationally. Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Fails short circuit when surged in excess of ratings Low capacitance

SIDACtor® SMA Series products are designed to protect baseband equipment, such as phones, fax machines, modems, line cards, CPE, and DSL, from damaging overvoltage transients.The series provides a surface mount solution that enables equipment to comply with global regulatory standards.Applicable Global Standards:TIA-968-A*TIA-968-B*ITU K.20/21 Basic LevelGR 1089 Inter-building*IEC 61000-4-5*YD/T 1082YD/T 993YD/T 950*Line impedance required to pass operationally. Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Fails short circuit when surged in excess of ratings Low capacitance

Supplier's Site Datasheet
TVS - TVS - Thyristors - P0080S1BLRP - 929738-P0080S1BLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0080S1BLRP
929738-P0080S1BLRP
TVS - TVS - Thyristors - P0080S1BLRP 929738-P0080S1BLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 929738-P0080S1BLRP Series: SIDACtor® Features: 6V Off-State 250 A Ipp TVS Thyristor DO-214AC, SMA Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 929738-P0080S1BLRP
Series: SIDACtor®
Features: 6V Off-State 250 A Ipp TVS Thyristor DO-214AC, SMA
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.30.0080

Buy Now
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0080S1BLRP
Thyristor Surge Protection Devices (TSPD) P0080S1BLRP
Thyristor Surge Protection Devices (TSPD) 50A 8V Bi-Directional

Thyristor Surge Protection Devices (TSPD) 50A 8V Bi-Directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number P0080S1BLRP 929738-P0080S1BLRP P0080S1BLRP
Product Name SIDACtor® -DO-214AC TVS - TVS - Thyristors - P0080S1BLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B664SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 5052949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semitop3
Pin Count 13
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1081N65TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 7000 volts
View Details