C&K Components Slide Switch, Spdt, 100Ma, 12Vdc; Contact Configuration C&k Components OS102011MS2QN1

Description
SLIDE SWITCH, SPDT, 100MA, 12VDC; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:OS SERIES; CONTACT CURRENT MAX:100MA; CONTACT VOLTAGE AC MAX:-; CONTACT VOLTAGE DC MAX:12V ROHS COMPLIANT: YES
Description
SLIDE SWITCH, SPDT, 100MA, 12VDC; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:OS SERIES; CONTACT CURRENT MAX:100MA; CONTACT VOLTAGE AC MAX:-; CONTACT VOLTAGE DC MAX:12V ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Slide Switch, Spdt, 100Ma, 12Vdc; Contact Configuration C&k Components - 26AC2891 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 100Ma, 12Vdc; Contact Configuration C&k Components
26AC2891
Slide Switch, Spdt, 100Ma, 12Vdc; Contact Configuration C&k Components 26AC2891
SLIDE SWITCH, SPDT, 100MA, 12VDC; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:OS SERIES; CONTACT CURRENT MAX:100MA; CONTACT VOLTAGE AC MAX:-; CONTACT VOLTAGE DC MAX:12V ROHS COMPLIANT: YES

SLIDE SWITCH, SPDT, 100MA, 12VDC; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:OS SERIES; CONTACT CURRENT MAX:100MA; CONTACT VOLTAGE AC MAX:-; CONTACT VOLTAGE DC MAX:12V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 26AC2891
Product Name Slide Switch, Spdt, 100Ma, 12Vdc; Contact Configuration C&k Components
Mounting PCBoard; THROUGH HOLE
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170120010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Basic relay - 788-164 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers