The ORM120A17 is a delay-on-make time relay with a fixed 7-second delay, designed for use with 120VAC input. It features isolated 10A DPDT electromechanical relay contacts and open PCB construction for cost-effective OEM mounting. The unit terminates in 0.25 in (6.35 mm) male quick connect terminals and measures 53.8 mm high, 93.7 mm wide, and 47.8 mm deep. It operates within a temperature range of -20°C to 65°C and is reverse polarity protected. The time delay accuracy is ±10% for fixed settings, with a repeat accuracy of ±2% or 20ms, whichever is greater. The relay is rated for 10A resistive loads at 120/240VAC and 1/3 hp at 120/240VAC, with mechanical life of 1×10⁷ operations and electrical life of 1×10⁶ operations.
The ORM Series features open PC board construction for reduced cost. It has isolated, 10A, DPDT relay contacts and all connections are 0.25 in (6.35 mm) male quick connect terminals. The time delay may be ordered as factory fixed, onboard knob, or external adjustment. Time delays from 0.05 - 300 seconds. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until voltage is removed.Reset: Removing input voltage resets the time delay and output.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ORM120A17 |
| Product Name | Delay On Make Timer |
| Mounting | Surface mount with 4 #6 (M3.5 x 0.6) screws |