The ORB120A25 is a delay-on-break time relay with 120VAC input, onboard adjustable time delay ranging from 3 to 300 seconds, and an isolated SPDT output rated at 10A resistive at 120/240VAC. It uses analog circuitry with a repeat accuracy of ±2% or 20ms, whichever is greater, and factory calibration tolerance of ±10% for fixed delays. The relay has an electromechanical output, operates on AC line voltage without a separate control supply, and resets within 50ms upon loss of input voltage or reclosure of the initiate switch. It is mounted via four #6 (M3.5 x 0.6) screws with surface mount dimensions of 53.8 mm H × 93.7 mm W × 47.8 mm D, and uses 0.25 in. (6.35 mm) male quick connect terminals. Operational temperature ranges from -20°C to 65°C, with storage from -30°C to 85°C, and it consumes 2.25W. The package includes an onboard adjustment knob for time delay setting.
The ORB Series open PCB construction offers the user good economy without sacrificing performance and reliability. The output relay is available in isolated, 10A, DPDT or SPDT forms. The time delay may be ordered as factory fixed, onboard knob, or external adjustment. All connections are 0.25 in. (6.35 mm) male quick connect terminals. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ORB120A25 |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 4 #6 (M3.5 x 0.6) screws |