Littelfuse, Inc. 250 V - UL Class K5 "One-Time" Fuses NLN001

Description
NLN series fuses provide low cost protection for general-purpose feeder and branch circuits when available short circuit currents are less than 50,000 amperes. They replace all Class H fuses which have only a 10,000 ampere interrupting rating. They are suitable for use in many residential and smaller commercial and industrial applications. NLKP series fuses are Canadian “Code” fuses specifically designed to meet Canadian Electrical Code Type P fuse requirements for residential use. They have a 10,000 ampere interrupting rating. However, to obtain the added benefits of time-delay, current-limitation, and higher interrupting rating, consider the use of POWR-PRO™ IDSR Indicator™ fuses for circuits between 250 and 600 volts. The user gets all the benefits of time-delay RK5 fuses plus the added benefits of a n indicating fuse that tells when it has opened. Complete information on these fuses may be found in the POWR-PRO™ section of this catalog. For circuits up to 250 volts, see FLNR fuses in this section of the catalog.Economical: For use in applications where lowest initial cost is the major consideration. Safety: 50,000 A.I.R., Class K5 — Adequate interrupting capacity for residences and many smaller facilities.
Datasheet
Description
NLN series fuses provide low cost protection for general-purpose feeder and branch circuits when available short circuit currents are less than 50,000 amperes. They replace all Class H fuses which have only a 10,000 ampere interrupting rating. They are suitable for use in many residential and smaller commercial and industrial applications. NLKP series fuses are Canadian “Code” fuses specifically designed to meet Canadian Electrical Code Type P fuse requirements for residential use. They have a 10,000 ampere interrupting rating. However, to obtain the added benefits of time-delay, current-limitation, and higher interrupting rating, consider the use of POWR-PRO™ IDSR Indicator™ fuses for circuits between 250 and 600 volts. The user gets all the benefits of time-delay RK5 fuses plus the added benefits of a n indicating fuse that tells when it has opened. Complete information on these fuses may be found in the POWR-PRO™ section of this catalog. For circuits up to 250 volts, see FLNR fuses in this section of the catalog.Economical: For use in applications where lowest initial cost is the major consideration. Safety: 50,000 A.I.R., Class K5 — Adequate interrupting capacity for residences and many smaller facilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250 V - UL Class K5
Rosemont, IL, United States
250 V - UL Class K5 "One-Time" Fuses
NLN001
250 V - UL Class K5 "One-Time" Fuses NLN001
NLN series fuses provide low cost protection for general-purpose feeder and branch circuits when available short circuit currents are less than 50,000 amperes. They replace all Class H fuses which have only a 10,000 ampere interrupting rating. They are suitable for use in many residential and smaller commercial and industrial applications. NLKP series fuses are Canadian “Code” fuses specifically designed to meet Canadian Electrical Code Type P fuse requirements for residential use. They have a 10,000 ampere interrupting rating. However, to obtain the added benefits of time-delay, current-limitation, and higher interrupting rating, consider the use of POWR-PRO™ IDSR Indicator™ fuses for circuits between 250 and 600 volts. The user gets all the benefits of time-delay RK5 fuses plus the added benefits of a n indicating fuse that tells when it has opened. Complete information on these fuses may be found in the POWR-PRO™ section of this catalog. For circuits up to 250 volts, see FLNR fuses in this section of the catalog.Economical: For use in applications where lowest initial cost is the major consideration. Safety: 50,000 A.I.R., Class K5 — Adequate interrupting capacity for residences and many smaller facilities.

NLN series fuses provide low cost protection for general-purpose feeder and branch circuits when available short circuit currents are less than 50,000 amperes. They replace all Class H fuses which have only a 10,000 ampere interrupting rating. They are suitable for use in many residential and smaller commercial and industrial applications. NLKP series fuses are Canadian “Code” fuses specifically designed to meet Canadian Electrical Code Type P fuse requirements for residential use. They have a 10,000 ampere interrupting rating. However, to obtain the added benefits of time-delay, current-limitation, and higher interrupting rating, consider the use of POWR-PRO™ IDSR Indicator™ fuses for circuits between 250 and 600 volts. The user gets all the benefits of time-delay RK5 fuses plus the added benefits of a n indicating fuse that tells when it has opened. Complete information on these fuses may be found in the POWR-PRO™ section of this catalog. For circuits up to 250 volts, see FLNR fuses in this section of the catalog.Economical: For use in applications where lowest initial cost is the major consideration. Safety: 50,000 A.I.R., Class K5 — Adequate interrupting capacity for residences and many smaller facilities.

Datasheet
Fuse - 4820198 - Radwell International
Willingboro, NJ, United States
UL CLASS K5 ONE-TIME FUSE, AMPS(1)--VOLTS(250/2 50). FREE 2 YEAR RADWELL WARRANTY

UL CLASS K5 ONE-TIME FUSE, AMPS(1)--VOLTS(250/250). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Radwell International
Product Category Fuses Fuses
Product Number NLN001 4820198
Product Name 250 V - UL Class K5 "One-Time" Fuses Fuse
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625021 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 10 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers