Littelfuse, Inc. SMD Circuit Protection Fuse NANOSMDC110F-2

Description
PTC Resettable Fuse, SMD, 2-Term, 0604 Product overview: NANOSMDC110F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC110F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, SMD, 2-Term, 0604 Product overview: NANOSMDC110F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC110F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Circuit Protection Fuse
150-NANOSMDC110F-2
SMD Circuit Protection Fuse 150-NANOSMDC110F-2
PTC Resettable Fuse, SMD, 2-Term, 0604 Product overview: NANOSMDC110F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC110F-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, SMD, 2-Term, 0604 Product overview: NANOSMDC110F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC110F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 6V, 1.1A, 1206; Pptc Case Style Littelfuse - 69K8028 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 1.1A, 1206; Pptc Case Style Littelfuse
69K8028
Fuse, Ptc Reset, 6V, 1.1A, 1206; Pptc Case Style Littelfuse 69K8028
FUSE, PTC RESET, 6V, 1.1A, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.1s; Current Rating Max:100A; Length:3.4mmRoHS Compliant: Yes

FUSE, PTC RESET, 6V, 1.1A, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.1s; Current Rating Max:100A; Length:3.4mmRoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 6V, 1.1A, 1206; Pptc Case Style Littelfuse - 04H6772 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 1.1A, 1206; Pptc Case Style Littelfuse
04H6772
Fuse, Ptc Reset, 6V, 1.1A, 1206; Pptc Case Style Littelfuse 04H6772
FUSE, PTC RESET, 6V, 1.1A, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.1s; Current Rating Max:100A; Length:3.4mmRoHS Compliant: Yes

FUSE, PTC RESET, 6V, 1.1A, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.1s; Current Rating Max:100A; Length:3.4mmRoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - NANOSMDC110F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
NANOSMDC110F-2
Circuit Protection - PTC Resettable Fuses NANOSMDC110F-2
PTC RESET FUSE 6V 1.1A 1206

PTC RESET FUSE 6V 1.1A 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-NANOSMDC110F-2 69K8028 NANOSMDC110F-2
Product Name SMD Circuit Protection Fuse Fuse, Ptc Reset, 6V, 1.1A, 1206; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Rated Voltage 6 volts
Unlock Full Specs
to access all available technical data