Littelfuse, Inc. PTC Resettable Fuses - NANOSMDC025F-2 NANOSMDC025F-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 715572-NANOSMDC025F- 2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 580mA Time to Trip: 100ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 1206 , Concave Current - Hold (Ih) (Maximum): 250mA Thickness (Maximum): 0.032" (0.80mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.126" L x 0.063" W (3.20mm x 1.59mm)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 715572-NANOSMDC025F- 2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 580mA Time to Trip: 100ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 1206 , Concave Current - Hold (Ih) (Maximum): 250mA Thickness (Maximum): 0.032" (0.80mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.126" L x 0.063" W (3.20mm x 1.59mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - NANOSMDC025F-2 - 715572-NANOSMDC025F-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - NANOSMDC025F-2
715572-NANOSMDC025F-2
PTC Resettable Fuses - NANOSMDC025F-2 715572-NANOSMDC025F-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 715572-NANOSMDC025F- 2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 580mA Time to Trip: 100ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 1206 , Concave Current - Hold (Ih) (Maximum): 250mA Thickness (Maximum): 0.032" (0.80mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.126" L x 0.063" W (3.20mm x 1.59mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 715572-NANOSMDC025F-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, TUV, UL
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 580mA
Time to Trip: 100ms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 1206 , Concave
Current - Hold (Ih) (Maximum): 250mA
Thickness (Maximum): 0.032" (0.80mm)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.126" L x 0.063" W (3.20mm x 1.59mm)

Buy Now
Singapore, Singapore
Circuit Protection Fuse
150-NANOSMDC025F-2
Circuit Protection Fuse 150-NANOSMDC025F-2
PTC Resettable Fuse Product overview: NANOSMDC025F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC025F-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: NANOSMDC025F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC025F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - NANOSMDC025F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
NANOSMDC025F-2
Circuit Protection - PTC Resettable Fuses NANOSMDC025F-2
PTC RESET FUSE 16V 250MA 1206

PTC RESET FUSE 16V 250MA 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 715572-NANOSMDC025F-2 150-NANOSMDC025F-2 NANOSMDC025F-2
Product Name PTC Resettable Fuses - NANOSMDC025F-2 Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312409 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 13 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers