PTC Resettable Fuse, 2-Term, SMD, 1206 Product overview: NANOSMDC020F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC020F-2 can be used for catalog matching and distributor lookup.
PTC RESET FUSE 24V 200MA 1206
FUSE, PTC RESET, 24V, 200mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:24VDC; Holding Current:200mA; Tripping Current:420mA; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes
FUSE, PTC RESET, 24V, 200mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:24VDC; Holding Current:200mA; Tripping Current:420mA; Time to Trip:0.1s; External Depth:0.64mmRoHS Compliant: Yes
POLYSWITCH, SMD, 1206, 0.2A; Thermistor Mounting:SMD; Product Range:PolySwitch nanoSMDC Series; Holding Current:200mA; Tripping Current:420mA; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
24V 200mA 100A 420mA 1206 Resettable Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-NANOSMDC020F-2 | NANOSMDC020F-2 | 69K8024 | 98H4550 | 42M2385 | NANOSMDC020F-2 |
| Product Name | SMD Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Fuse, Ptc Reset, 24V, 200Ma, 1206; Pptc Case Style Littelfuse | Fuse, Ptc Reset, 24V, 200Ma, 1206, Full Reel; Pptc Case Style Littelfuse | Polyswitch, Smd, 1206, 0.2A; Thermistor Mounting Littelfuse | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |