Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses NANOSMDC016F-2

Description
PTC RESET FUSE 48V 160MA 1206
Description
PTC RESET FUSE 48V 160MA 1206

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - NANOSMDC016F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
NANOSMDC016F-2
Circuit Protection - PTC Resettable Fuses NANOSMDC016F-2
PTC RESET FUSE 48V 160MA 1206

PTC RESET FUSE 48V 160MA 1206

Supplier's Site
Ptc Resettable Fuse, 48Vdc, 1206; Thermistor Mounting Littelfuse - 42M2384 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 48Vdc, 1206; Thermistor Mounting Littelfuse
42M2384
Ptc Resettable Fuse, 48Vdc, 1206; Thermistor Mounting Littelfuse 42M2384
PTC RESETTABLE FUSE, 48VDC, 1206; Thermistor Mounting:SMD; Product Range:PolySwitch nanoSMDC Series; Holding Current:160mA; Tripping Current:450mA; Voltage Rating:48VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

PTC RESETTABLE FUSE, 48VDC, 1206; Thermistor Mounting:SMD; Product Range:PolySwitch nanoSMDC Series; Holding Current:160mA; Tripping Current:450mA; Voltage Rating:48VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Ptc, 48Vdc, 160Ma, Smd, Full Reel; Pptc Case Style Littelfuse - 78K8620 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 48Vdc, 160Ma, Smd, Full Reel; Pptc Case Style Littelfuse
78K8620
Resettable Fuse, Ptc, 48Vdc, 160Ma, Smd, Full Reel; Pptc Case Style Littelfuse 78K8620
RESETTABLE FUSE, PTC, 48VDC, 160mA, SMD, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:48VDC; Holding Current:160mA; Tripping Current:450mA; Time to Trip:0.3s RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 48VDC, 160mA, SMD, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:48VDC; Holding Current:160mA; Tripping Current:450mA; Time to Trip:0.3s RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Ptc, 48Vdc, 160Ma, Smd; Pptc Case Style Littelfuse - 76T4555 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 48Vdc, 160Ma, Smd; Pptc Case Style Littelfuse
76T4555
Resettable Fuse, Ptc, 48Vdc, 160Ma, Smd; Pptc Case Style Littelfuse 76T4555
RESETTABLE FUSE, PTC, 48VDC, 160mA, SMD; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:48VDC; Holding Current:160mA; Tripping Current:450mA; Time to Trip:0.3s; Current Rating Max:10A RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 48VDC, 160mA, SMD; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:48VDC; Holding Current:160mA; Tripping Current:450mA; Time to Trip:0.3s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number NANOSMDC016F-2 42M2384 78K8620
Product Name Circuit Protection - PTC Resettable Fuses Ptc Resettable Fuse, 48Vdc, 1206; Thermistor Mounting Littelfuse Resettable Fuse, Ptc, 48Vdc, 160Ma, Smd, Full Reel; Pptc Case Style Littelfuse
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0001.1001.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Auto Fuses - ATS -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details