Littelfuse, Inc. 6V 5A Circuit Protection Fuse NANOSMD500LR-2

Description
PTC RESET FUSE 6V 5A 1206 Product overview: NANOSMD500LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD500LR-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
PTC RESET FUSE 6V 5A 1206 Product overview: NANOSMD500LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD500LR-2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 5A Circuit Protection Fuse
150-NANOSMD500LR-2
6V 5A Circuit Protection Fuse 150-NANOSMD500LR-2
PTC RESET FUSE 6V 5A 1206 Product overview: NANOSMD500LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD500LR-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 5A 1206 Product overview: NANOSMD500LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD500LR-2 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - NANOSMD500LR-2 - 809456-NANOSMD500LR-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - NANOSMD500LR-2
809456-NANOSMD500LR-2
PTC Resettable Fuses - NANOSMD500LR-2 809456-NANOSMD500LR-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 809456-NANOSMD500LR- 2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 10A Time to Trip: 2s Temperature Range - Operating: -40°C ~ 80°C Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm) Resistance - Initial (Ri) (Min): 2 mOhms Manufacturer Package: 1206 (3216 Metric) Current - Hold (Ih) (Maximum): 5A Thickness (Maximum): 0.032" (0.80mm) Resistance - Post Trip (R1) (Maximum): 8 mOhms Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 809456-NANOSMD500LR-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, TUV, UL
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 10A
Time to Trip: 2s
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm)
Resistance - Initial (Ri) (Min): 2 mOhms
Manufacturer Package: 1206 (3216 Metric)
Current - Hold (Ih) (Maximum): 5A
Thickness (Maximum): 0.032" (0.80mm)
Resistance - Post Trip (R1) (Maximum): 8 mOhms
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)

Buy Now
Circuit Protection - PTC Resettable Fuses - NANOSMD500LR-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
NANOSMD500LR-2
Circuit Protection - PTC Resettable Fuses NANOSMD500LR-2
PTC RESET FUSE 6V 5A 1206

PTC RESET FUSE 6V 5A 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-NANOSMD500LR-2 809456-NANOSMD500LR-2 NANOSMD500LR-2
Product Name 6V 5A Circuit Protection Fuse PTC Resettable Fuses - NANOSMD500LR-2 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data