Littelfuse, Inc. PTC Resettable Fuses - NANOSMD450LR-2 NANOSMD450LR-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 928713-NANOSMD450LR- 2 Series: PolySwitch®, microSMD Operating Temperature Range: -40°C ~ 80°C Features: Polymeric PTC Resettable Fuse 6V 4.5 A Ih Surface Mount 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Other Part Number: NANOSMD450LR-2DKR, NANOSMD450LR-2CT, RF4636-000, NANOSMD450LR-2TR, -NANOSMD450LR, -NANOSMD450LR-ND, -NANOSMD450LR-2
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 928713-NANOSMD450LR- 2 Series: PolySwitch®, microSMD Operating Temperature Range: -40°C ~ 80°C Features: Polymeric PTC Resettable Fuse 6V 4.5 A Ih Surface Mount 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Other Part Number: NANOSMD450LR-2DKR, NANOSMD450LR-2CT, RF4636-000, NANOSMD450LR-2TR, -NANOSMD450LR, -NANOSMD450LR-ND, -NANOSMD450LR-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - NANOSMD450LR-2 - 928713-NANOSMD450LR-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - NANOSMD450LR-2
928713-NANOSMD450LR-2
PTC Resettable Fuses - NANOSMD450LR-2 928713-NANOSMD450LR-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 928713-NANOSMD450LR- 2 Series: PolySwitch®, microSMD Operating Temperature Range: -40°C ~ 80°C Features: Polymeric PTC Resettable Fuse 6V 4.5 A Ih Surface Mount 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Other Part Number: NANOSMD450LR-2DKR, NANOSMD450LR-2CT, RF4636-000, NANOSMD450LR-2TR, -NANOSMD450LR, -NANOSMD450LR-ND, -NANOSMD450LR-2

Manufacturer: Littelfuse Inc.
Win Source Part Number: 928713-NANOSMD450LR-2
Series: PolySwitch®, microSMD
Operating Temperature Range: -40°C ~ 80°C
Features: Polymeric PTC Resettable Fuse 6V 4.5 A Ih Surface Mount 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Other Part Number: NANOSMD450LR-2DKR, NANOSMD450LR-2CT, RF4636-000, NANOSMD450LR-2TR, -NANOSMD450LR, -NANOSMD450LR-ND, -NANOSMD450LR-2

Buy Now Datasheet
Singapore, Singapore
6V 4.5A Circuit Protection Fuse
150-NANOSMD450LR-2
6V 4.5A Circuit Protection Fuse 150-NANOSMD450LR-2
PTC RESET FUSE 6V 4.5A 1206 Product overview: NANOSMD450LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 4.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 4.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD450LR-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 4.5A 1206 Product overview: NANOSMD450LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 4.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 4.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD450LR-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
NANOSMD450LR-2
Circuit Protection - PTC Resettable Fuses NANOSMD450LR-2
PTC RESET FUSE 6V 4.5A 1206

PTC RESET FUSE 6V 4.5A 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 928713-NANOSMD450LR-2 150-NANOSMD450LR-2 NANOSMD450LR-2
Product Name PTC Resettable Fuses - NANOSMD450LR-2 6V 4.5A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313620 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 2 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers