PTC Resettable Fuse, Surface Mount, CHIP, 1206 Product overview: NANOSMD400LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD400LR-2 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 928711-NANOSMD400LR-
Series: PolySwitch®, microSMD
Operating Temperature Range: -40°C ~ 80°C
Features: Polymeric PTC Resettable Fuse 6V 4 A Ih Surface Mount 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Other Part Number: -NANOSMD400LR-2, NANOSMD400LR-2DKR, NANOSMD400LR-2TR, -NANOSMD400LR, RF4635-000, NANOSMD400LR-2CT, -NANOSMD400LR-ND
PTC RESET FUSE 6V 4A 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 150-NANOSMD400LR-2 | 928711-NANOSMD400LR-2 | NANOSMD400LR-2 |
| Product Name | SMD Circuit Protection Fuse | PTC Resettable Fuses - NANOSMD400LR-2 | Circuit Protection - PTC Resettable Fuses |
| Mounting | Surface Mount |