Littelfuse, Inc. PTC Resettable Fuses - NANOSMD350LR-C-2 NANOSMD350LR-C-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 928710-NANOSMD350LR- C-2 Series: PolySwitch®, LoRho Operating Temperature Range: -20°C ~ 85°C Features: Polymeric PTC Resettable Fuse 12V 3.5 A Ih Surface Mount 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Other Part Number: F9966TR, F9966CT, RF4610-000, -NANOSMD350LR-C-2, F9966DKR
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 928710-NANOSMD350LR- C-2 Series: PolySwitch®, LoRho Operating Temperature Range: -20°C ~ 85°C Features: Polymeric PTC Resettable Fuse 12V 3.5 A Ih Surface Mount 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Other Part Number: F9966TR, F9966CT, RF4610-000, -NANOSMD350LR-C-2, F9966DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - NANOSMD350LR-C-2 - 928710-NANOSMD350LR-C-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - NANOSMD350LR-C-2
928710-NANOSMD350LR-C-2
PTC Resettable Fuses - NANOSMD350LR-C-2 928710-NANOSMD350LR-C-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 928710-NANOSMD350LR- C-2 Series: PolySwitch®, LoRho Operating Temperature Range: -20°C ~ 85°C Features: Polymeric PTC Resettable Fuse 12V 3.5 A Ih Surface Mount 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Other Part Number: F9966TR, F9966CT, RF4610-000, -NANOSMD350LR-C-2, F9966DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 928710-NANOSMD350LR-C-2
Series: PolySwitch®, LoRho
Operating Temperature Range: -20°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 12V 3.5 A Ih Surface Mount 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Other Part Number: F9966TR, F9966CT, RF4610-000, -NANOSMD350LR-C-2, F9966DKR

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-NANOSMD350LR-C-2
Circuit Protection Fuse 150-NANOSMD350LR-C-2
PTC Resettable Fuse, Product overview: NANOSMD350LR-C-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD350LR-C-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Product overview: NANOSMD350LR-C-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD350LR-C-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - NANOSMD350LR-C-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
NANOSMD350LR-C-2
Circuit Protection - PTC Resettable Fuses NANOSMD350LR-C-2
PTC RESET FUSE 12V 3.5A 1206

PTC RESET FUSE 12V 3.5A 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 928710-NANOSMD350LR-C-2 150-NANOSMD350LR-C-2 NANOSMD350LR-C-2
Product Name PTC Resettable Fuses - NANOSMD350LR-C-2 Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1876-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Power Fuses General Purpose Fuses - UL standard Series - VRK5 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 600 volts
View Details