Littelfuse, Inc. 6V 2.7A Circuit Protection Fuse NANOSMD270LR-2

Description
PTC RESET FUSE 6V 2.7A 1206 Product overview: NANOSMD270LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.7A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD270LR-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 2.7A 1206 Product overview: NANOSMD270LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.7A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD270LR-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 2.7A Circuit Protection Fuse
150-NANOSMD270LR-2
6V 2.7A Circuit Protection Fuse 150-NANOSMD270LR-2
PTC RESET FUSE 6V 2.7A 1206 Product overview: NANOSMD270LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.7A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD270LR-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 2.7A 1206 Product overview: NANOSMD270LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.7A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD270LR-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - NANOSMD270LR-2 - 805476-NANOSMD270LR-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - NANOSMD270LR-2
805476-NANOSMD270LR-2
PTC Resettable Fuses - NANOSMD270LR-2 805476-NANOSMD270LR-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 805476-NANOSMD270LR- 2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 6.3A Time to Trip: 5s Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm) Resistance - Initial (Ri) (Min): 5 mOhms Manufacturer Package: 1206 (3216 Metric) Current - Hold (Ih) (Maximum): 2.7A Thickness (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805476-NANOSMD270LR-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, TUV, UL
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 6.3A
Time to Trip: 5s
Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm)
Resistance - Initial (Ri) (Min): 5 mOhms
Manufacturer Package: 1206 (3216 Metric)
Current - Hold (Ih) (Maximum): 2.7A
Thickness (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)

Buy Now
Circuit Protection - PTC Resettable Fuses - NANOSMD270LR-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
NANOSMD270LR-2
Circuit Protection - PTC Resettable Fuses NANOSMD270LR-2
PTC RESET FUSE 6V 2.7A 1206

PTC RESET FUSE 6V 2.7A 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-NANOSMD270LR-2 805476-NANOSMD270LR-2 NANOSMD270LR-2
Product Name 6V 2.7A Circuit Protection Fuse PTC Resettable Fuses - NANOSMD270LR-2 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002621003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details