Littelfuse, Inc. MS Series MSXL2000C

Description
Littelfuse MSXL Series external mount microswitches offer permanent blown fuse indication to PSX Series High-Speed Square-Body Semiconductor Fuses. They have one normally open (N.O.) and one normally closed (N.C.) contact rated for 4A, 250 V ac. These microswitches have a visual red flap or arm indicator that releases after fuse blown condition and can also be used for resetting the microswitch contacts. Features/Benefits Available to fit PSX Series fuse case sizes 1XL–3XL Internal microswitch UL recognized Red flap visual indicator and contact reset mechanism
Description
Littelfuse MSXL Series external mount microswitches offer permanent blown fuse indication to PSX Series High-Speed Square-Body Semiconductor Fuses. They have one normally open (N.O.) and one normally closed (N.C.) contact rated for 4A, 250 V ac. These microswitches have a visual red flap or arm indicator that releases after fuse blown condition and can also be used for resetting the microswitch contacts. Features/Benefits Available to fit PSX Series fuse case sizes 1XL–3XL Internal microswitch UL recognized Red flap visual indicator and contact reset mechanism

Suppliers

Company
Product
Description
Supplier Links
MS Series - MSXL2000C - Littelfuse, Inc.
Rosemont, IL, United States
MS Series
MSXL2000C
MS Series MSXL2000C
Littelfuse MSXL Series external mount microswitches offer permanent blown fuse indication to PSX Series High-Speed Square-Body Semiconductor Fuses. They have one normally open (N.O.) and one normally closed (N.C.) contact rated for 4A, 250 V ac. These microswitches have a visual red flap or arm indicator that releases after fuse blown condition and can also be used for resetting the microswitch contacts. Features/Benefits Available to fit PSX Series fuse case sizes 1XL–3XL Internal microswitch UL recognized Red flap visual indicator and contact reset mechanism

Littelfuse MSXL Series external mount microswitches offer permanent blown fuse indication to PSX Series High-Speed Square-Body Semiconductor Fuses. They have one normally open (N.O.) and one normally closed (N.C.) contact rated for 4A, 250 V ac. These microswitches have a visual red flap or arm indicator that releases after fuse blown condition and can also be used for resetting the microswitch contacts. Features/Benefits Available to fit PSX Series fuse case sizes 1XL–3XL Internal microswitch UL recognized Red flap visual indicator and contact reset mechanism

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Snap Action Switches
Product Number MSXL2000C
Product Name MS Series
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351454-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-01L3-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers